EN
  • EN
  • DE

LM339PW

Part No LM339PW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 082709-LM339PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Ultra Librarian 3D Model Ultra Librarian LM339PW CAD Model

Description

The LM339PW is a high-performance, quad differential comparator produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Key feature: Compares voltage applied at input pins and switches output accordingly.
  • Offset Voltage: 2.0 mV max for all four comparators.
  • Power Supply: Single or dual supplies.
  • Power Consumption: Low.
  • Common-mode Input Voltage Range: Includes ground, allowing for direct sensing near ground.
  • Differential Input Voltage Range: Equal to the power supply voltage.
  • Outputs: Open-collector outputs allow wired OR and AND logic configurations.
  • Package: 14-pin TSSOP.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0886 $50.0590
1,205+ $0.0830 $100.0150
1,875+ $0.0802 $150.3750
2,685+ $0.0746 $200.3010
3,485+ $0.0718 $250.2230
4,350+ $0.0690 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess