EN
  • EN
  • DE

TLC339CN

Part No TLC339CN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOSE MICROPOWER QUAD COMPARATORS | IC COMPARATOR QUAD MCPWR 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 100μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number TLC339
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1268958-TLC339CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC339CN CAD Model

Description

The TLC339CN is a quintessential component for modern electronic systems, known for its precision and reliability. Manufactured by Texas Instruments, a global leader in semiconductor design and production, the TLC339CN is a part of their extensive range of integrated circuits designed for various applications.

Key Features

  • Voltage Supply: The TLC339CN operates over a wide range of supply voltages from 2V to 36V for single supply configurations and ±1V to ±18V in dual supply mode, making it highly versatile for different power environments.
  • Quad Comparators: The device includes four independent voltage comparators that allow for multiple comparison operations within a single package, saving space and reducing complexity in circuit design.
  • Output Compatibility: Its outputs are compatible with MOS and TTL logic, ensuring easy integration with a wide variety of digital systems.
  • Low Power Consumption: With a typical quiescent current specification of only 0.8mA, the TLC339CN is a low-power device, suitable for battery-powered applications.
  • Functional Design: The open-collector outputs offer flexible design options, such as the ability to wire outputs together for wired-OR logic configurations.

Applications

The TLC339CN is ideal for use in various applications that require precise voltage monitoring and control. It serves in:

  • Industrial control systems
  • Limit comparators
  • Window comparators
  • Voltage level detection
  • Automotive systems
  • Battery chargers
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TLC339CN is no exception. It is designed to meet the rigorous standards of industrial and automotive-grade components, ensuring long-term reliability and performance under varying conditions.

Package and Availability

The TLC339CN is offered in a 14-pin plastic DIP (Dual In-line Package), which is widely used and preferred for through-hole mounting techniques. This product is readily available and can be sourced through Texas Instruments’ extensive distribution network.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3393 $53.5720
95+ $1.0990 $104.4050
145+ $1.0646 $154.3670
195+ $1.0303 $200.9085
255+ $0.9959 $253.9545
340+ $0.8929 $303.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess