EN
  • EN
  • DE
  • IT

TLC2652AMP

Part No TLC2652AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268836-TLC2652AMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2652AMP CAD Model

Description

The TLC2652AMP from Texas Instruments is a high-precision operational amplifier that stands out in the market for its advanced features and performance. Engineered with meticulous attention to detail, this op-amp is part of the TLC265x family, known for their chopper-stabilized amplifiers which offer extremely low input offset voltage and drift over time and temperature.

Key Features

  • Ultra-Low Offset Voltage: The TLC2652AMP boasts an impressive offset voltage that is typically around 1 µV, making it ideal for applications requiring high accuracy and precision.
  • Low Drift: With a drift rate of just 0.1 µV/°C, the device ensures stability and reliability across a wide range of operating temperatures.
  • Low Noise: The operational amplifier features a low noise density of 19 nV/√Hz at 1 kHz, which is excellent for high-fidelity and sensitive signal processing applications.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity.
  • Wide Supply Range: The TLC2652AMP operates from a supply voltage range of ±4.5V to ±18V, providing flexibility in various power environments.

Applications

The TLC2652AMP is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Medical equipment
  • Temperature measurement and control
  • Professional audio equipment

Quality and Reliability

As with all Texas Instruments products, the TLC2652AMP is manufactured to the highest quality standards. It is available in multiple package options, including the 8-pin SOIC and PDIP, providing ease of integration into various design layouts. The device is also characterized for operation from -55°C to 125°C, catering to industrial and military-grade specifications.

For designers and engineers looking for a reliable and precise operational amplifier, the Texas Instruments TLC2652AMP stands as an exceptional choice that delivers performance without compromise.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess