EN
  • EN
  • DE

TLC25M2BCD

Part No TLC25M2BCD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268826-TLC25M2BCD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC25M2BCD CAD Model

Description

The TLC25M2BCD from Texas Instruments is a high-precision operational amplifier (Op-Amp) that offers a blend of features making it ideal for a wide range of applications. This dual operational amplifier integrates Texas Instruments' advanced LinCMOS technology, providing an excellent input bias current, and ensuring low power consumption while maintaining high-speed performance.

Key Features

  • Low Power Consumption: The TLC25M2BCD is designed to operate with a very low supply current, which is particularly beneficial for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: This Op-Amp has a wide supply voltage range from 4V to 16V, making it versatile for various electronic circuits and systems.
  • High Input Impedance: The device features a high input impedance, which minimizes the loading effect on the input source and is suitable for high-impedance sensor interfaces.
  • Low Offset Voltage: It boasts a low input offset voltage, which is critical for precision amplification tasks and ensures accurate signal representation.
  • Phase-Reversal Protection: The TLC25M2BCD offers protection against phase reversal, which can occur when the input voltage exceeds the power supply range. This feature helps to maintain signal integrity.

Applications

The TLC25M2BCD is commonly used in a variety of applications that require precise and stable operational amplification. These include:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Signal conditioning
  • Medical instrumentation
  • Professional audio equipment

Package and Quality

The TLC25M2BCD comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The compact form factor allows for efficient use of PCB space. Moreover, Texas Instruments ensures high reliability and performance consistency, making the TLC25M2BCD a reliable choice for precision applications.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess