EN
  • EN
  • DE

TLC2274AMJB

Part No TLC2274AMJB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3.6V/µs
Gain Bandwidth Product 2.25 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 4.8mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686103-TLC2274AMJB
Ultra Librarian 3D Model Ultra Librarian TLC2274AMJB CAD Model

Description

The TLC2274AMJB from Texas Instruments is a high-performance operational amplifier (op-amp) that is designed to meet a wide range of application needs. This advanced LinCMOS™ operational amplifier integrates Texas Instruments' innovative technology to provide a device that features low power consumption while delivering high-precision performance.

Key Features:

  • Supply Voltage Range: The TLC2274AMJB operates from a supply voltage range of 4.4 V to 16 V, making it versatile for both single-supply and split-supply operations.
  • Low Noise: With a low noise floor, this op-amp is suitable for audio and other sensitive applications where signal integrity is paramount.
  • High Output Drive Capability: The device can drive a wide range of load conditions, providing flexibility in various circuit configurations.
  • Wide Bandwidth: It offers a wide bandwidth, which is essential for applications requiring fast signal processing.
  • Low Input Bias Current: The TLC2274AMJB features a low input bias current, which is beneficial for high-impedance sensor interfaces and precision applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature limits.

Applications:

The TLC2274AMJB is well-suited for a variety of applications, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Data acquisition systems
  • Active filters
  • Industrial process controls
  • Battery-powered devices

Package and Quality:

This op-amp is available in a robust ceramic flat package (CFP), which provides excellent thermal and mechanical reliability. The TLC2274AMJB is characterized for operation from -55°C to 125°C, making it suitable for extreme environments and demanding applications. Texas Instruments' commitment to quality ensures that this operational amplifier meets strict industry standards for performance and reliability.

Overall, the TLC2274AMJB operational amplifier from Texas Instruments is an excellent choice for designers who require a balance between power efficiency and high-precision signal amplification, making it an essential component in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess