EN
  • EN
  • DE

TLC2264C

Part No TLC2264C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268763-TLC2264C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLC2264C CAD Model

Description

Introducing the TLC2264C Operational Amplifier from Texas Instruments

The TLC2264C is a high-quality operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This precision op-amp is part of the LinCMOS™ family, which combines the advantages of low power consumption with the high input impedance and low bias currents of CMOS technology. The TLC2264C is an ideal choice for battery-powered applications and other systems where power efficiency is a critical concern.

Key Features

  • Low Power Consumption: With a typical supply current of 150 µA per channel, the TLC2264C is optimized for long-lasting performance in battery-operated devices.
  • High Input Impedance: The device boasts a high level of input impedance, reducing the impact on signal sources and improving overall performance.
  • Wide Supply Range: The TLC2264C operates over a wide supply range of 4 V to 16 V, providing flexibility in various applications and system designs.
  • Output Swing: It includes a rail-to-rail output swing, which ensures maximum dynamic range especially beneficial in single-supply operations.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error and enhances accuracy in sensitive applications.

Applications

The TLC2264C is versatile and can be used in a wide array of applications, including:

  • Portable and compact devices
  • Data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Signal conditioning
  • Power supply control

With its exceptional power-to-performance ratio, the TLC2264C is particularly well-suited for designs that require extended operational life from their power source. Its robust design ensures reliable operation even in the demanding conditions encountered in industrial and automotive environments.

For designers and engineers looking for an op-amp that combines efficiency with precision, the Texas Instruments TLC2264C represents a top-tier choice. Its integration into your next project can help achieve a new level of performance while maintaining the energy efficiency that modern electronic devices demand.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4367 $51.1707
51+ $1.9994 $101.9694
78+ $1.9369 $151.0782
107+ $1.8744 $200.5608
138+ $1.8120 $250.0560
185+ $1.6245 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess