EN
  • EN
  • DE

TLC1541IN

Part No TLC1541IN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10-BIT 11-CH SERIAL A/D 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 32k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 1108068-TLC1541IN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC1541IN CAD Model

Description

Texas Instruments TLC1541IN - 10-bit Analog-to-Digital Converter

The TLC1541IN is a high-performance, 10-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leading manufacturer in the semiconductor industry. This precision ADC is designed to offer a seamless interface between analog signals and digital systems, making it an ideal choice for a wide range of applications such as data acquisition, industrial control systems, and medical instrumentation.

Key Features:

  • Resolution: 10-bit resolution provides precise digital representation of analog input signals.
  • Sampling Rate: Capable of fast conversion with a typical sampling rate of up to 20 kSPS (kilo-samples per second).
  • Input Voltage Range: Accommodates a wide input voltage range, ensuring compatibility with various signal levels.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying power management in system design.
  • Low Power Consumption: Designed for power efficiency, which is critical for battery-powered and portable applications.
  • Easy Interface: Features a simple, serial interface that can be easily connected to microcontrollers and digital systems.
  • Multiple Input Channels: Includes 11 analog input channels, providing flexibility in handling multiple signal sources.
  • Auto-Power Down: The auto-power-down feature reduces power usage when the converter is not in active conversion.

Product Applications:

The TLC1541IN's versatility allows it to be used in a variety of complex and demanding applications. Its high resolution and fast sampling rate make it suitable for:

  • Real-time data acquisition systems
  • Process control and monitoring
  • Portable instrumentation
  • Battery-operated equipment
  • Medical diagnostic equipment

Reliability and Quality:

As with all Texas Instruments products, the TLC1541IN is manufactured to meet high standards of quality and reliability. It is available in a 20-pin PDIP (Plastic Dual-In-line Package), making it robust for various PCB (Printed Circuit Board) layouts and easy to integrate into existing and new designs.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to consult the official Texas Instruments datasheet for the TLC1541IN.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess