EN
  • EN
  • DE

SN74ACT16245DL

Part No SN74ACT16245DL
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 74ACT16245DL Ti DC96
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094816-SN74ACT16245DL
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT16245DL CAD Model

Description

The SN74ACT16245DL is a 16-bit bus transceiver manufactured by Texas Instruments. This device belongs to the ACT (Advanced CMOS Technology) family, offering high-speed performance and low power consumption. It's designed for asynchronous two-way communication between data buses.

Applications

  • Data Bus Transceiver: Used for bidirectional data transfer between two buses in digital systems.
  • Memory Interface: Employed in memory interfaces to buffer and drive data signals.
  • Line Driver: Utilized as a line driver to increase signal strength and drive longer cables.
  • Isolation Buffer: Integrated as an isolation buffer to prevent signal loading and interference between buses.
  • Digital Signal Processing: Found in DSP systems for buffering and transferring data.

Features

  • 16-Bit Transceiver: Provides 16 independent channels for data transfer.
  • Bidirectional Communication: Supports bidirectional data transfer between buses.
  • High-Speed Performance: Offers fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered applications.
  • 3-State Outputs: Provides 3-state outputs for bus isolation.
  • TTL and CMOS Compatibility: Compatible with both TTL and CMOS logic levels.

Benefits

  • Simplified Bus Interface: Simplifies the interface between different buses in a digital system.
  • Improved Signal Integrity: Enhances signal integrity by buffering and driving data signals.
  • Increased System Performance: High-speed performance improves overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details

The SN74ACT16245DL operates with a supply voltage of 5V. The direction of data transfer is controlled by a direction control input. The outputs can be disabled using an output enable input. This device is commonly used in computer systems, communication equipment, and industrial control systems where reliable and high-speed data transfer is required.

You May Also Be Interested in

Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess