EN
  • EN
  • DE

ADS7850IRTER

Part No ADS7850IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name ADS7850
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 296-39862-6, -296-39862-1-ND, ADS7850IRTER-ND, 296-39862-2, 296-39862-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860442-ADS7850IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7850IRTER CAD Model

Description

Product Overview: ADS7850IRTER from Texas Instruments

The ADS7850IRTER is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed for applications that require accurate and fast data acquisition, such as medical instrumentation, test and measurement equipment, and industrial control systems.

Key Features

  • High Resolution: The ADS7850IRTER offers a 16-bit resolution, ensuring high-precision measurements for critical applications.
  • Dual-Channel: With two independent ADC channels, it can simultaneously sample different analog inputs, making it ideal for multiplexed systems.
  • Sampling Rate: It features a maximum sampling rate of 200 kSPS (kilo samples per second), providing the ability to capture fast-changing signals.
  • Interface: The device includes a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interfaces, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADS7850IRTER operates with a low power consumption.
  • Package: It comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications.

Performance and Reliability

The ADS7850IRTER is built to deliver consistent performance and reliability. It features an on-chip 2.5V reference that provides a stable reference voltage, ensuring accurate measurements over time and temperature variations. The device also incorporates a variety of built-in self-calibration features that minimize system errors and simplify system design.

Applications

Due to its high resolution and dual-channel design, the ADS7850IRTER is an excellent choice for various applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Controls
  • Instrumentation and Measurement Devices

With its robust feature set and Texas Instruments' commitment to quality, the ADS7850IRTER ADC is a reliable solution for designers looking to enhance the precision and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7280 $54.9120
9+ $11.2640 $101.3760
14+ $10.9120 $152.7680
19+ $10.5600 $200.6400
25+ $10.2080 $255.2000
33+ $9.1520 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,947 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess