EN
  • EN
  • DE

TLC084AIPWP

Part No TLC084AIPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 20HTSSOP / General Purpose Amplifier 4 Circuit 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 19V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 390 µV
Current - Supply 1.9mA (x4 Channels)
Current - Output / Channel 57 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TLC084
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TLC084AIPWPG4-ND,-296-7282-5-ND,-296-7282-5-NDR,-TLC084AIPWP-NDR,-TLC084AIPWPG4,-TLC084AIPWPG4-NDR,TEXTISTLC084AIPWP,296-7282-5,296-7282-5-NDR,TLC084AIPWPG4,-296-7282-5,2156-TLC084AIPWP
Standard Package 70
Win Source Part Number 1190823-TLC084AIPWP
Ultra Librarian 3D Model Ultra Librarian TLC084AIPWP CAD Model

Description

Texas Instruments TLC084AIPWP Overview

The TLC084AIPWP from Texas Instruments is a versatile and high-performance operational amplifier that is part of the TI’s LinCMOS™ family. This device has been designed to meet a wide range of requirements, offering a blend of features that make it suitable for various applications across different industries.

Key Features

  • Wide Supply Range: The TLC084AIPWP can operate on supply voltages from 4.4 V to 16 V, making it adaptable for both single and split supply operations. This flexibility allows it to be used in a multitude of circuit configurations.
  • Low Power Consumption: With a typical low supply current of 2.4 mA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • High Output Drive Capability: It is capable of delivering a high output current, which is beneficial when driving heavier loads.
  • Wide Bandwidth: The device features a wide bandwidth of 10 MHz, providing good frequency response for a variety of signal processing tasks.
  • High Slew Rate: With a slew rate of 16 V/μs, the TLC084AIPWP ensures rapid changes in output voltage, making it ideal for high-speed amplification requirements.
  • Input Offset Voltage: It offers a low input offset voltage, which is essential for precision applications.

Applications

The TLC084AIPWP is suitable for an array of applications, including:

  • Audio processing circuits
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Analog-to-digital converters
  • Battery-powered devices
  • Industrial control systems

Package and Quality

The TLC084AIPWP comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for this product, making it a dependable choice for designers and engineers.

Conclusion

In summary, the Texas Instruments TLC084AIPWP operational amplifier is a high-quality component that offers a mix of low power consumption, wide bandwidth, and high output drive capability. Its versatility in supply voltage and robust output features make it a top choice for both simple and complex electronic systems. Whether it is for audio processing, signal conditioning, or industrial control, the TLC084AIPWP stands out as an op-amp that can handle a broad range of applications with ease.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7651 $52.7114
33+ $3.0894 $101.9502
51+ $2.9928 $152.6328
70+ $2.8963 $202.7410
90+ $2.7997 $251.9730
120+ $2.5101 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess