EN
  • EN
  • DE

AD8031BRZ-REEL

Part No AD8031BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 35V/μs
-3db Bandwidth 80MHz
Current - Input Bias 450nA
Voltage - Input Offset 500μV
Supply Current 900μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8031
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138145-AD8031BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8031BRZ-REEL CAD Model

Description

Product Overview: AD8031BRZ-REEL from Analog Devices Inc.

The AD8031BRZ-REEL is a high-performance, low-power operational amplifier offered by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This op-amp is part of the Analog Devices' precision amplifier series and comes in a convenient reel packaging, suitable for automated assembly processes.

Key Features

  • High Speed: The AD8031BRZ-REEL boasts a high slew rate and a wide bandwidth, making it ideal for fast signal processing applications.
  • Low Power Consumption: With its low power requirements, this operational amplifier is perfect for battery-powered devices and energy-efficient designs.
  • Single-Supply Operation: It operates on a single supply voltage, simplifying power supply design and enhancing its versatility across various applications.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, providing the maximum possible dynamic range at the output, which is particularly useful in low-voltage applications.
  • Stable Over Capacitive Loads: The AD8031BRZ-REEL is designed to be stable when driving capacitive loads, ensuring reliable performance in feedback and buffering circuits.

Applications

The operational amplifier is well-suited for a wide range of applications, including:

  • Portable and battery-powered equipment
  • A/D buffer
  • Data acquisition systems
  • Active filters
  • Medical and diagnostic instrumentation

Technical Specifications

The AD8031BRZ-REEL operational amplifier is characterized by the following specifications:

  • Package: SOIC-8
  • Mounting Type: Surface Mount
  • Number of Channels: 1
  • Supply Voltage: 2.7 V to 6 V
  • Operating Temperature: -40°C to +125°C
  • RoHS: Compliant

Whether you're designing a high-speed communication device or a precision sensor interface, the AD8031BRZ-REEL from Analog Devices Inc. offers the performance, reliability, and flexibility needed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8083 $59.2332
9+ $12.1504 $109.3536
13+ $11.7707 $153.0191
18+ $11.3910 $205.0380
23+ $11.0113 $253.2599
31+ $9.8722 $306.0382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,242 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess