EN
  • EN
  • DE

AD8422ARMZ

Part No AD8422ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 70μV
Operating Supply Current 300μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3.6 V ~ 36 V, ±1.8 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138564-AD8422ARMZ
Manufacturer Homepage www.analog.com
Family Name AD8422
Introduction Date May 02, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8422ARMZ CAD Model

Description

The AD8422ARMZ is a high precision, low power, low noise instrumentation amplifier from Analog Devices Inc. that delivers exceptional performance for a wide range of applications. This device is designed to provide accurate, stable measurements even in challenging environmental conditions, making it an ideal choice for medical, industrial, and precision data acquisition systems.

Key Features

  • High Performance: The AD8422ARMZ boasts a low input offset voltage, low offset drift over temperature, and low noise, ensuring high accuracy in measurements.
  • Low Power Consumption: With a supply current of just 750 µA maximum per amplifier, this device is well-suited for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device operates from a single 2.7 V to 36 V supply or dual ±2.7 V to ±18 V supplies, providing flexibility in various system designs.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 130 dB minimum, the AD8422ARMZ effectively rejects interference and noise, ensuring signal fidelity.
  • Gain Set with One External Resistor: Gain can be easily configured with a single external resistor, which allows for customization according to specific application requirements.

Applications

  • Medical instrumentation: ECG, EEG, patient monitoring systems
  • Industrial process controls
  • Precision data acquisition systems
  • Strain gages, pressure sensors, and other transducer interfacing
  • Portable instrumentation

Package and Quality

The AD8422ARMZ comes in a compact 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications. The device is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments. Additionally, Analog Devices Inc. is known for their commitment to high-quality products, and the AD8422ARMZ is no exception, meeting stringent performance standards for professional-grade electronics.

With its combination of precision, low power, and robust design, the AD8422ARMZ from Analog Devices Inc. stands out as a superior choice for those in need of a reliable instrumentation amplifier for their critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2707 $54.5414
5+ $22.3760 $111.8800
7+ $21.6767 $151.7369
10+ $20.9775 $209.7750
13+ $20.2782 $263.6166
17+ $18.1805 $309.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess