EN
  • EN
  • DE

ST21NFCDDBGARA9

Part No ST21NFCDDBGARA9
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DISCRETE / RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18092, Mifare, NFC SPI 2.4V ~ 5V 64-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18092, Mifare, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-BGA
Supplier Device Package 64-WFBGA (4x4)
REACH Status REACH Unaffected
Win Source Part Number 1356103-ST21NFCDDBGARA9
Ultra Librarian 3D Model Ultra Librarian ST21NFCDDBGARA9 CAD Model

Description

The ST21NFCDDBGARA9 is a highly integrated Near Field Communication (NFC) controller chip from STMicroelectronics, designed to bring NFC capabilities to a wide range of devices. This advanced controller supports all NFC modes, including reader/writer, card emulation, and peer-to-peer communication, making it an ideal choice for a variety of applications such as mobile payments, access control, and data exchange.

Key Features

  • Comprehensive NFC Support: Compatible with NFC Forum standards and offers full support for ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693 protocols.
  • High Integration: Integrates an RF front-end, an advanced digital controller, and a secure element interface, providing a complete NFC solution in a single package.
  • Security: Features hardware and software security measures suitable for secure transactions and personal data protection.
  • Power Efficiency: Designed for low-power operation, which is critical for battery-powered devices like smartphones and wearables.
  • Flexibility: Offers a flexible memory architecture and a wide range of interfaces, including I2C, SPI, and UART, for easy integration with various host controllers.

Applications

The ST21NFCDDBGARA9 is versatile and can be used in numerous applications:

  • Mobile payment terminals and e-wallets
  • Contactless smart card readers
  • Access control systems
  • Public transportation validators and ticketing
  • Healthcare devices for patient identification and data tracking
  • Consumer electronics for pairing and data sharing

Why Choose ST21NFCDDBGARA9?

STMicroelectronics is known for its commitment to innovation and quality. The ST21NFCDDBGARA9 NFC controller is a testament to this, offering robust performance, high integration, and the flexibility needed to address the growing demands of the NFC market. Whether you're developing a new mobile payment solution or looking to add NFC functionality to consumer electronics, the ST21NFCDDBGARA9 provides a reliable and efficient solution.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess