Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 1.2V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 30μV
Supply Current 900μA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1920
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206383-LT1920IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1920IS8 CAD Model

Description

Product Overview: LT1920IS8 from Linear Technology

The LT1920IS8 is a high-performance, fast comparator from Linear Technology, designed to provide precise voltage comparison solutions in a wide array of electronic applications. This comparator is renowned for its fast response time and low power consumption, making it an ideal choice for systems where speed and efficiency are critical.

Key Features

  • Fast Propagation Delay: The LT1920IS8 boasts a rapid propagation delay, ensuring quick response times in high-speed circuits.
  • Low Power Consumption: With its efficient design, this comparator maintains low power usage, contributing to the energy efficiency of the overall system.
  • Single Supply Operation: It operates effectively on a single supply, ranging from 2.7V to 7V, providing flexibility in various power environments.
  • Dual Supply Operation: For applications requiring a dual supply, the LT1920IS8 can operate from ±1.35V to ±3.5V, accommodating a broad spectrum of use-cases.
  • Output Latch Capability: It includes an output latch function that can hold the output state, which is useful for interfacing with digital systems that require stable signal periods.
  • Low Offset Voltage: The device is engineered to have a low offset voltage, enhancing the accuracy of voltage comparison and signal integrity.

Applications

The versatility of the LT1920IS8 allows it to be employed in a diverse range of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • ADC converters
  • System monitoring and control

Package and Quality

The LT1920IS8 is packaged in a compact 8-lead SOIC, which conserves board space and is conducive to automated assembly processes. Linear Technology ensures that the product meets high-quality standards, providing reliability and performance consistency that engineers and designers can trust for their critical applications.

With its robust feature set and Linear Technology's reputation for precision engineering, the LT1920IS8 stands out as a superior choice for designers looking to incorporate a reliable and fast comparator into their electronic designs.

You May Also Be Interested in

Linear Technology
Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Lowest to $19.8390
ECAD model for LT1787HVHS8
Analog Devices Inc.
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Lowest to $7.6607
ECAD model for AD822AR-REEL
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.5853
ECAD model for AD8031BRZ-REEL
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $125.9542
ECAD model for LT1920IS8
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Texas Instruments
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
Lowest to $3.2596
ECAD model for LM359MX
Analog Devices Inc.
Precision Low Power Single-Supply JFET Amplifiers
Lowest to $5.9499
ECAD model for AD8627ARZ
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.9542 $125.9542
2+ $121.7558 $243.5116
3+ $109.1604 $327.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention