EN
  • EN
  • DE

TLC072QDRQ1

Part No TLC072QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 19V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1.5 pA
Voltage - Input Offset 390 µV
Current - Supply 2.1mA (x2 Channels)
Current - Output / Channel 57 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLC072
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -TLC072QDRQ1-NDR,296-23627-6-NDR,296-23627-1-NDR,TEXTISTLC072QDRQ1,296-23627-2-NDR,296-23627-1,-296-23627-1-ND,296-23627-2,296-23627-6,-296-23627-1-NDR,2156-TLC072QDRQ1
Standard Package 2,500
Win Source Part Number 1099514-TLC072QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLC072QDRQ1 CAD Model

Description

Texas Instruments TLC072QDRQ1 Precision Operational Amplifier

The TLC072QDRQ1 from Texas Instruments is a high-performance, dual operational amplifier designed to offer a blend of features that make it ideal for a wide range of applications in the automotive and industrial sectors. This device is part of the TI's automotive-qualified product offerings, ensuring reliability and performance in harsh automotive environments.

Key Features:

  • Low Noise: The TLC072QDRQ1 boasts a low voltage noise density of 9 nV/√Hz at 1 kHz, which makes it suitable for audio processing and other sensitive applications where noise performance is critical.
  • High Output Drive Capability: This op-amp can drive loads as low as 600 ohms while maintaining good linearity, which is essential for driving heavy loads in automotive and industrial applications.
  • Wide Bandwidth: With a bandwidth of 10 MHz, the TLC072QDRQ1 can handle a broad range of signals, making it versatile for various signal-processing tasks.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Low Power Consumption: It features a typical low quiescent current of 1.35 mA per channel, which is beneficial for power-sensitive applications.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range of -40°C to 125°C, suitable for harsh automotive environments.

Applications:

The versatile nature of the TLC072QDRQ1 makes it well-suited for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Audio processing systems
  • Active filters and oscillators
  • ADC buffer amplifiers
  • Industrial control systems

With its combination of features, the TLC072QDRQ1 operational amplifier from Texas Instruments is an excellent choice for designers looking for a robust, high-performance solution for their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4818 $51.8630
85+ $1.2159 $103.3515
130+ $1.1779 $153.1270
180+ $1.1399 $205.1820
230+ $1.1019 $253.4370
305+ $0.9879 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess