EN
  • EN
  • DE

UCC2802QDRQ1

Part No UCC2802QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 99%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115743-UCC2802QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2802QDRQ1 CAD Model

Description

Product Overview: UCC2802QDRQ1 - Texas Instruments

The UCC2802QDRQ1 is a high-performance, low-power BiCMOS current-mode pulse width modulator (PWM) controller from Texas Instruments, specifically designed for automotive and industrial applications. This advanced IC is part of Texas Instruments' renowned UCC28C series, which is engineered to offer exceptional power management solutions for a wide range of voltage regulation tasks.

The UCC2802QDRQ1 operates at a supply voltage ranging from 4.5V to 18V, making it versatile for various systems. Its low startup current of less than 0.5 mA and operating current of 2.5 mA contribute to its efficiency, making it an excellent choice for battery-operated and power-conscious designs.

This controller features a fixed-frequency current-mode control scheme, which provides fast response to load changes and inherent line regulation. With a frequency range of 1MHz, this device can be used to design converters with small physical size, reduced output ripple, and minimized electromagnetic interference (EMI).

The UCC2802QDRQ1 includes a range of protective features to ensure reliability and durability in harsh environments. It comes with under-voltage lockout (UVLO), overcurrent protection, and a programmable soft-start function that mitigates inrush current during startup. Additionally, the device is equipped with an error amplifier, a precision reference voltage, and a totem-pole output stage capable of driving a power MOSFET or IGBT directly.

Packaged in a space-saving 8-pin SOIC, the UCC2802QDRQ1 is optimized for compact layouts and can be easily integrated into a variety of power supply designs, including DC-DC converters, off-line converters, and other switch-mode power supplies. It is qualified for automotive applications, complying with the AEC-Q100 standards, which ensures robustness and performance under extreme conditions.

In summary, the UCC2802QDRQ1 from Texas Instruments is a highly integrated, efficient, and reliable PWM controller that offers a comprehensive solution for advanced power management. Its combination of features and protections makes it ideal for demanding automotive and industrial power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4096 $51.8672
17+ $6.0797 $103.3549
26+ $5.8897 $153.1322
36+ $5.6997 $205.1892
46+ $5.5097 $253.4462
61+ $4.9397 $301.3217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess