The TLC071IDRG4 is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of speed, precision, and low power consumption. This makes it an excellent choice for a wide range of applications, including test and measurement systems, communication devices, audio and video processing, and many other electronic circuits requiring high-quality amplification.
Key Features
- High Output Drive: The TLC071IDRG4 can deliver a high output current, which is ideal for driving heavy loads without compromising performance.
- Low Noise: With its low-noise design, the op-amp ensures a clean signal amplification, making it suitable for audio applications and other sensitive electronic systems.
- Wide Bandwidth: It offers a wide bandwidth, providing fast response times and the ability to handle high-speed signals effectively.
- Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is particularly useful in low-voltage applications.
- Low Power Consumption: Despite its high performance, the TLC071IDRG4 is designed to consume minimal power, aiding in energy-efficient designs.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage (Vcc) |
±2.5V to ±8V |
| Input Offset Voltage |
900 µV |
| Input Bias Current |
2 pA |
| Operating Temperature Range |
-40°C to 125°C |
The TLC071IDRG4 comes in a small-outline integrated circuit (SOIC) package, which is conducive to space-saving on PCBs. It is also characterized by its robustness and reliability, as it is designed to operate over a wide range of temperatures, making it suitable for industrial-grade applications.
Whether you are designing a high-fidelity audio system, a sensitive instrumentation setup, or any circuit that demands high-quality signal amplification, the TLC071IDRG4 operational amplifier from Texas Instruments is an excellent choice that combines performance with efficiency.