EN
  • EN
  • DE

TL7726IDR

Part No TL7726IDR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC HEX CLAMPING CIRCUITS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081417-TL7726IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TL7726
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL7726IDR CAD Model

Description

Introducing the Texas Instruments TL7726IDR Hex Clamp Diode

The TL7726IDR by Texas Instruments is a robust, high-performance hex clamp diode array designed to protect sensitive electronics from voltage spikes and surges. This device is specifically engineered to safeguard low-voltage, sensitive circuits by clamping unwanted high-voltage peaks without significant delay, ensuring the reliability and longevity of electronic components.

Constructed with six independent diode circuits, the TL7726IDR effectively limits positive and negative going voltages, making it an ideal solution for transient and over-voltage protection in a wide range of applications. This includes microprocessor or microcontroller-based systems, data lines, and signal conditioning modules where precision and protection are paramount.

Key Features of the TL7726IDR

  • Integrated Protection: With its six clamping diodes, the TL7726IDR provides comprehensive protection for multiple lines in a compact package.
  • Fast Response Time: The device reacts swiftly to transient events, clamping excess voltages and protecting downstream components from damage.
  • Low Capacitance: The low input capacitance ensures that the clamp diodes have minimal impact on signal integrity, making them suitable for high-speed data and signal lines.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, accommodating various circuit designs and requirements.
  • Temperature Resilience: The TL7726IDR is designed to perform reliably across a wide temperature range, suitable for challenging environmental conditions.

Applications

The versatility of the TL7726IDR makes it an excellent choice for a multitude of applications, including:

  • Microprocessor/microcontroller protection
  • Industrial control systems
  • Data line protection
  • Signal conditioning circuits
  • Telecommunication systems

The TL7726IDR comes in a convenient 8-pin SOIC package, making it easy to integrate into existing and new designs. With its reliable performance and Texas Instruments' commitment to quality, the TL7726IDR is a smart choice for designers looking to enhance the protection of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2256 $51.6096
38+ $2.6467 $100.5746
59+ $2.5640 $151.2760
81+ $2.4813 $200.9853
105+ $2.3985 $251.8425
140+ $2.1504 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,726 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess