EN
  • EN
  • DE

TL7702AMJGB

Part No TL7702AMJGB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SUPPLY-VOLTAGE SUPERVISORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268545-TL7702AMJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7702AMJGB CAD Model

Description

The TL7702AMJGB from Texas Instruments is a supply voltage supervisor designed for use in microcomputer and logic systems, providing crucial monitoring to ensure system reliability. This integrated circuit (IC) is tasked with the responsibility of monitoring the supply voltage of digital systems and triggering a reset if the supply voltage drops below a predetermined threshold, effectively ensuring the proper operation of the system during power-up, operation, and power-down sequences.

Key Features

  • Supply Voltage Range: The TL7702AMJGB operates over a wide supply voltage range, catering to various application requirements.
  • Reset Time Delay: It includes an adjustable delay time which allows designers to set the reset timeout period according to system needs.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes low power, making it suitable for battery-operated devices.
  • High Precision: It offers high precision voltage detection to ensure reliable monitoring and system protection.
  • Temperature Range: The device is operational over a wide temperature range, suitable for harsh environmental conditions.

Applications

The TL7702AMJGB is versatile and can be used across a wide range of applications, including:

  • Microcomputer systems
  • Logic systems
  • Power management systems
  • Battery-powered equipment
  • Industrial controls

Package and Quality

This voltage supervisor is available in a robust package, designed to meet industry-standard specifications for ease of integration into various designs. Texas Instruments ensures the highest quality and reliability of its components, and the TL7702AMJGB is no exception, being subjected to rigorous testing and quality assurance processes.

Conclusion

With its precise voltage monitoring capabilities and customizable delay time, the TL7702AMJGB is an essential component for systems that require reliable operation under variable power conditions. Texas Instruments' commitment to quality makes this voltage supervisor a dependable choice for designers looking to enhance system stability and protection.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess