EN
  • EN
  • DE

TL7700CDGKR

Part No TL7700CDGKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT SUPERVISOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 μs Maximum Propagation Delay
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107960-TL7700CDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7700CDGKR CAD Model

Description

The TL7700CDGKR is a sophisticated supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact and reliable component is engineered to monitor power supply operations in digital systems and to provide a significant level of system reliability through its reset and watchdog functions.

Key Features

  • Voltage Supervision: The TL7700CDGKR offers precise voltage supervision, ensuring that the system operates within the acceptable voltage thresholds and providing a reset signal to the microprocessor whenever necessary.
  • Programmable Watchdog Timer: With its built-in programmable watchdog timer, it helps prevent system failures by resetting the processor if it does not receive a 'kick' within a predetermined time frame, indicating that the system is operating as expected.
  • Adjustable Reset Thresholds: Users can adjust the reset thresholds to match the specific requirements of their application, providing a customized level of protection.
  • Low Power Consumption: Designed for energy efficiency, the TL7700CDGKR consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The TL7700CDGKR is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Microcontroller-based applications
  • Portable/battery-powered equipment
  • Industrial control systems
  • Automotive systems

Package and Quality

The device comes in an 8-pin VSSOP (DGK) package, which is designed for space-constrained applications. The package is RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing processes. Additionally, the TL7700CDGKR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TL7700CDGKR supervisory circuit is an excellent choice for designers looking to enhance system reliability and protect against power supply anomalies.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9140 $53.2260
21+ $4.8525 $101.9025
32+ $4.7009 $150.4288
44+ $4.5492 $200.1648
57+ $4.3976 $250.6632
77+ $3.9427 $303.5879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,101 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess