EN
  • EN
  • DE

S5LS20216ASPGEMEP

Part No S5LS20216ASPGEMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 2MB FLSH 144LQFP  /  ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ TMS570 ARM® Cortex®-R
Package Tube
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S5LS20216
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1261973-S5LS20216ASPGEMEP
Ultra Librarian 3D Model Ultra Librarian S5LS20216ASPGEMEP CAD Model

Description

The Texas Instruments S5LS20216ASPGEMEP is a state-of-the-art integrated circuit designed for high-performance applications that demand reliability, efficiency, and speed. This product is part of Texas Instruments' extensive portfolio of semiconductor solutions, renowned for their quality and innovation.

Key Features

  • High-Speed Operation: This device is optimized for rapid processing and data handling, making it an ideal choice for applications that require quick response times and high bandwidth.
  • Robust Thermal Management: The S5LS20216ASPGEMEP is engineered to maintain stability under varying thermal conditions, ensuring consistent performance even under high load.
  • Enhanced Durability: With its rugged design, the product is built to withstand harsh environments and provide a long operational lifespan.
  • Low Power Consumption: Despite its high performance capabilities, the device is designed to be energy-efficient, helping to reduce overall power usage and extend battery life in portable applications.

Applications

The versatility of the S5LS20216ASPGEMEP makes it suitable for a wide range of applications, including:

  • Advanced Computing Systems
  • High-Speed Networking Equipment
  • Industrial Automation and Control Systems
  • Medical Imaging and Diagnostic Equipment
  • Aerospace and Defense Electronics

Technical Specifications

The technical specifications of the S5LS20216ASPGEMEP reflect its advanced design and capabilities:

  • Supply Voltage: Specified to meet the needs of demanding applications.
  • Operating Temperature Range: Ensures reliability over a wide range of environmental conditions.
  • Package Type: Designed for easy integration into various system architectures.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the S5LS20216ASPGEMEP. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

For designers and engineers looking for a high-performance solution that does not compromise on efficiency or durability, the Texas Instruments S5LS20216ASPGEMEP is an exceptional choice that delivers on all fronts.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5258 $74.5258
2+ $72.1969 $144.3938
3+ $69.8680 $209.6040
4+ $67.5390 $270.1560
5+ $60.5522 $302.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess