EN
  • EN
  • DE

DSC2110FI2-A0006T

Part No DSC2110FI2-A0006T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 13.56MHz, 16MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2110
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343180-DSC2110FI2-A0006T
Ultra Librarian 3D Model Ultra Librarian DSC2110FI2-A0006T CAD Model

Description

Microchip Technology's DSC2110FI2-A0006T: A Cutting-Edge Digital Signal Controller

The DSC2110FI2-A0006T is a state-of-the-art digital signal controller (DSC) brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is designed to deliver the perfect blend of the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU), making it an ideal solution for applications that require complex computations, real-time processing, and control capabilities.

Key Features and Benefits

  • High-Performance Processing: With its advanced DSP engine, the DSC2110FI2-A0006T provides accelerated signal processing capabilities that are essential for high-speed and math-intensive applications.
  • Efficient Control: The integration of MCU features allows for efficient control of system peripherals, making this DSC a versatile choice for a wide range of control applications.
  • Robust Architecture: The product is built with a robust architecture designed for reliability and stability, ensuring consistent performance even in demanding environments.
  • Flexible Connectivity: The DSC2110FI2-A0006T offers a range of connectivity options, including advanced communication peripherals, which enable easy integration with other system components and external devices.
  • Low Power Consumption: Microchip's focus on power efficiency is evident in this DSC, which operates with low power consumption, making it suitable for power-sensitive applications.
  • Programmability: Users can benefit from the programmable nature of the DSC, allowing for customization and updates to meet specific application needs.

Applications

The versatility of the DSC2110FI2-A0006T makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Motor control
  • Power management systems
  • Audio and voice processing
  • Telecommunications

Microchip Technology's commitment to quality and innovation is reflected in the DSC2110FI2-A0006T, making it a reliable and forward-thinking solution for designers and engineers looking to push the boundaries of digital signal control. Whether you're developing complex industrial systems or sophisticated consumer electronics, this DSC is engineered to meet the challenges of modern technology.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess