EN
  • EN
  • DE

TL720M05QPWPRQ1

Part No TL720M05QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low-Dropout Voltage Regulator | IC REG LINEAR 5V 400MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 300mA
Output Current 400mA
Current - Quiescent (Iq) 220μA
Maximum Supply Current 22mA
PSRR 60dB (100Hz)
Protection Features Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TL720M05
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1268505-TL720M05QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL720M05QPWPRQ1 CAD Model

Description

The TL720M05QPWPRQ1 is a robust, high-performance linear voltage regulator designed specifically for automotive applications by Texas Instruments. This device is engineered to provide a stable output voltage with a fixed output of 5V, which is essential for ensuring the reliable operation of automotive electronics. Its design is optimized to handle the challenging electrical environments found in vehicles, making it an ideal choice for powering sensitive automotive systems.

Key Features:

  • Output Voltage: Fixed 5V output to power various automotive electronics.
  • Output Current: Capable of delivering up to 150mA, suitable for a range of applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the downstream circuitry from excessive currents.
  • Wide Operating Temperature Range: Designed to function reliably in extreme automotive temperature conditions.
  • Package: Available in a PowerPAD™ thermally enhanced package for improved heat dissipation.
  • Quality: Meets the rigorous AEC-Q100 standards for automotive quality and reliability.

Applications:

The TL720M05QPWPRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Instrument Cluster Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Solutions

This voltage regulator from Texas Instruments represents a blend of performance, reliability, and quality that is essential for modern automotive electronics. Whether it's for power management in a complex infotainment system or ensuring the stability of crucial safety features, the TL720M05QPWPRQ1 is designed to meet the stringent demands of the automotive industry.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0669 $51.6725
59+ $1.6960 $100.0640
92+ $1.6430 $151.1560
126+ $1.5900 $200.3400
163+ $1.5370 $250.5310
218+ $1.3780 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess