EN
  • EN
  • DE

TL594

Part No TL594
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217693-TL594
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TL594 CAD Model

Description

Introducing the TL594 Precision Switchmode Pulse Width Modulation Control Circuit from Texas Instruments

The TL594 from Texas Instruments is an integral piece of technology designed for sophisticated power supply control. This versatile PWM (Pulse Width Modulation) control circuit integrates all the functions required for the design of a high-performance power supply system. It is widely used in applications ranging from DC-DC converters to power conditioning and regulation equipment, offering exceptional flexibility and reliability to engineers and designers.

Key Features

  • Dual PWM Controllers: The TL594 incorporates two PWM controllers that operate with a common oscillator but with independently adjustable duty cycles, enabling precise control over power output.
  • Adjustable Dead-Time Control: This feature provides the user with the ability to fine-tune the switching characteristics, which is essential for optimizing efficiency and reducing electromagnetic interference (EMI).
  • Wide Operating Range: The device operates from a 7V to 40V supply, making it suitable for a variety of power systems.
  • Internal Oscillator: The TL594's oscillator can be programmed by the user, offering a frequency range from 1kHz to 300kHz, which allows for flexibility in the design of the power supply topology.
  • Error Amplifier: An integrated error amplifier with a low output impedance makes it easier to achieve stable voltage or current regulation.
  • Under-Voltage Lockout: This safety feature ensures that the TL594 remains off until the supply voltage reaches an adequate level for stable operation.

Applications

The TL594 is designed to cater to a broad spectrum of power supply applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Off-line power supplies
  • AC-DC adapters for computers and personal electronics
  • Motor control circuits

Design Support

Texas Instruments provides comprehensive support for the TL594, including detailed datasheets, application notes, and design tools. Engineers can access a wealth of resources to streamline the design process and ensure their power supply solutions meet the highest performance standards.

The TL594 is a testament to Texas Instruments' commitment to innovation and excellence in power management technology. Its robust feature set, combined with exceptional design flexibility, makes it a go-to choice for professionals seeking to create efficient and reliable power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8250 $55.3000
9+ $11.3436 $102.0924
14+ $10.9892 $153.8488
19+ $10.6347 $202.0593
25+ $10.2802 $257.0050
33+ $9.2167 $304.1511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess