EN
  • EN
  • DE
  • IT

MAX275BEPP+

Part No MAX275BEPP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 300KHZ LOWPASS 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX275
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 702764-MAX275BEPP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX275BEPP+ CAD Model

Description

Product Overview: MAX275BEPP+ from Maxim Integrated

The MAX275BEPP+ is a high-performance, 8-bit, 4-channel, programmable analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision ADC is well-suited for applications that require accurate and reliable digital representations of analog signals, such as data acquisition systems, industrial control, medical instrumentation, and digital signal processing.

Key Features

  • Resolution: The MAX275BEPP+ features an 8-bit resolution, providing fine granularity for analog signal conversion.
  • Channels: With 4 multiplexed channels, this ADC allows for multiple signal inputs, making it versatile for various applications.
  • Programmable: Users can program the device through a digital interface, offering flexibility to configure the ADC for specific needs.
  • Sampling Rate: It offers a high-speed sampling rate, which is essential for capturing rapidly changing signals without losing fidelity.
  • Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Package: The MAX275BEPP+ comes in a 20-pin PDIP package, which is easy to integrate into a variety of circuit designs.

Applications

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instrumentation
  • Digital Signal Processing

The MAX275BEPP+ offers an excellent balance of accuracy, speed, and power efficiency, making it a top choice for engineers and designers who require a reliable ADC for their critical applications. Maxim Integrated's commitment to quality ensures that this product delivers consistent performance and durability, even in challenging environments.

Whether you are designing a sophisticated medical device or a robust industrial control system, the MAX275BEPP+ from Maxim Integrated provides the precision and reliability needed to ensure accurate analog-to-digital conversion, contributing to the overall success of your project.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5812 $66.3248
9+ $13.6047 $122.4423
14+ $13.1797 $184.5158
19+ $12.7547 $242.3393
24+ $12.3296 $295.9104
32+ $11.0545 $353.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess