Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Differential
Output Type Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Operating Supply Current 18mA
Channel Output Current 4mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107927-TL592B-8DR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL592B-8DR CAD Model

Description

The Texas Instruments TL592B-8DR is a versatile and high-performance differential video amplifier designed to meet the needs of advanced video processing applications. This integrated circuit is engineered to deliver exceptional video quality with a wide bandwidth and low distortion, making it an ideal choice for a range of products from professional video editing equipment to consumer electronics.

Key Features

  • High Bandwidth: The TL592B-8DR offers a wide bandwidth that ensures video signals are amplified without loss of fidelity, providing clear and sharp images for the end-user.
  • Low Distortion: With its low distortion characteristics, the amplifier maintains the integrity of the video signal, which is crucial for applications that demand high-quality visual output.
  • Flexible Power Supply: The device can operate from a single 5V supply or dual supplies, allowing for versatile power configurations to match specific system requirements.
  • Gain Adjustability: The amplifier provides options for gain adjustability, enabling fine-tuning of the signal amplification to achieve the desired video output.

Applications

The TL592B-8DR is widely used across various applications where video signal amplification is required. Some of the common applications include:

  • Closed-circuit television (CCTV) systems
  • Video conferencing equipment
  • Broadcast television equipment
  • Professional video editing and playback devices
  • Consumer electronics such as TVs and DVD players

Technical Specifications

Parameter Value Package Type SOIC-8 Operating Temperature -40°C to 85°C Supply Voltage (Single) 5V Supply Voltage (Dual) ±5V

With its robust design and high-quality performance, the Texas Instruments TL592B-8DR differential video amplifier is a reliable solution for any video signal amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
ECAD model for SN10503PWPRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKRG4
Texas Instruments
TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
Lowest to €8.8147
ECAD model for LM6588MTX
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 2 Voltage Feedback 8-SOIC
Lowest to €10.4095
ECAD model for SN10502D
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
ECAD model for SN761666DGKG4
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Need more? Email Us
ECAD model for FMS6413CSX
Texas Instruments
Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8-SOIC
Lowest to €2.1628
ECAD model for LMH6715MAX
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €0.7638
ECAD model for SN761666DGK

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.5557 €45.5567
25+ €3.7380 €93.4503
38+ €3.6211 €137.6033
52+ €3.5044 €182.2266
68+ €3.3876 €230.3552
90+ €3.0371 €273.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,558 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention