EN
  • EN
  • DE

TL555CDR

Part No TL555CDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750112-TL555CDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL555CDR CAD Model

Description

TL555CDR Timer IC by Texas Instruments

The TL555CDR from Texas Instruments is a highly versatile timer integrated circuit (IC) that has revolutionized the world of electronics. Known for its reliability and flexibility, this compact IC can be used in a wide range of applications including timing, pulse generation, and as an oscillator.

Key Features:

  • Supply Voltage: The TL555CDR operates at a supply voltage ranging from 2V to 15V, making it suitable for various electronic circuits and battery-operated devices.
  • Output Current: Capable of sourcing or sinking up to 200mA of output current, this timer IC can directly drive an LED or a small relay without needing a transistor driver.
  • Timing Accuracy: It features a timing accuracy of ±1%, ensuring precise time delays and oscillation periods for critical applications.
  • Adjustable Duty Cycle: Users can adjust the duty cycle from 0% to 100% to suit a range of pulse-width modulation (PWM) applications.
  • Temperature Stability: The TL555CDR boasts a temperature stability of 0.005% per degree Celsius, making it reliable across a wide temperature range.

Applications:

The versatility of the TL555CDR allows it to be used in a multitude of applications, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)
  • Pulse generation and shaping
  • Missing pulse detection

Package and Quality:

The TL555CDR comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is widely used in commercial and industrial electronic devices. Texas Instruments ensures high-quality standards, and this IC is no exception, providing consistent performance and durability.

Conclusion:

Whether you're designing consumer electronics, automotive systems, or industrial controls, the TL555CDR timer IC from Texas Instruments is an excellent choice for a reliable and flexible timing solution. Its robust design, combined with the ability to work across a wide voltage and temperature range, ensures that it can meet the demands of your most challenging applications.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess