Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 36 A
Current - Collector Pulsed (Icm) 100 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 80 W
Switching Energy 220µJ (on), 330µJ (off)
Input Type Standard
Gate Charge 100 nC
Td (on/off) @ 25°C 31ns/100ns
Test Condition 390V, 20A, 3.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Base Product Number STGFW30
Other Names -497-13104-5,497-13104-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277331-STGFW30NC60V
Ultra Librarian 3D Model Ultra Librarian STGFW30NC60V CAD Model

Description

STGFW30NC60V - IGBT - STMicroelectronics

The STGFW30NC60V is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This IGBT is designed to meet the demanding requirements of a wide range of power electronics applications, ensuring efficiency and reliability in operation.

Key Features:

  • Voltage Rating: The STGFW30NC60V is rated for a collector-emitter voltage of 600V, making it suitable for mid-range voltage applications. This voltage rating ensures that the device can handle typical electrical stresses in applications such as motor drives, inverters, and power supplies.
  • Current Rating: With a continuous collector current rating of 30A at 25°C, this IGBT can manage significant power levels, contributing to its versatility in various power management tasks.
  • High-Speed Switching: The device features fast switching characteristics, which are crucial for reducing switching losses and improving the efficiency of the overall system in high-frequency operations.
  • Low On-State Voltage Drop: The STGFW30NC60V exhibits a low on-state voltage drop (V<sub>CE(sat)), which minimizes conduction losses and enhances performance, especially in applications where the IGBT is in the on-state for extended periods.
  • Co-Packaged Free Wheeling Diode: It includes an integrated fast recovery diode, which provides efficient freewheeling functionality, essential for protecting the IGBT against voltage spikes and for ensuring smooth current flow in inductive load applications.

Applications:

The STGFW30NC60V is engineered to cater to a diverse range of applications. It is particularly well-suited for:

  • Motor control systems
  • Uninterruptible Power Supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • Welding equipment

Robust and Reliable Design:

STMicroelectronics has designed the STGFW30NC60V with robustness in mind. It features a rugged, durable construction that can withstand harsh environmental conditions and high levels of electrical stress. The device's longevity and reliability are further assured by ST's commitment to quality in both design and manufacturing processes.

Conclusion:

The STGFW30NC60V from STMicroelectronics is an excellent choice for designers looking to implement an efficient, high-performance IGBT in their power management systems. Its combination of high voltage and current ratings, fast switching speeds, and integrated diode make it a versatile component capable of enhancing system performance across a variety of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
1200V, 30A Trench IGBT
Need more? Email Us
ECAD model for FGA30N120FTD
Infineon Technologies
High speed IGBT in Trench and Fieldstop technology
Lowest to $4.4228
ECAD model for IKB20N60H3
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $0.6467
ECAD model for IKA06N60T
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
STMicroelectronics
IGBT 600V 15A TO-251
Need more? Email Us
ECAD model for STGD6NC60H-1
ON Semiconductor
IGBT - Inverter Welding
Lowest to $3.2327
ECAD model for NGTB50N65S1WG
Fairchild/ON Semiconductor
Short Circuit Rated IGBT
Need more? Email Us
ECAD model for SGH30N60RUFD
Renesas Electronics America
Need more? Email Us
ECAD model for RJP6055DPP-90
Powerex Inc.
Nch IGBT for STROBE FLASHER
Lowest to $2.2552
ECAD model for CY25AAJ-8F

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention