EN
  • EN
  • DE

STGW35HF60W

Part No STGW35HF60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 200W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 290μJ (on), 185μJ (off)
Input Type Standard
Gate Charge 140nC
Turn-on and Turn-off delay time 30ns/175ns
Testing Conditions 400V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1103053-STGW35HF60W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGW35HF60W CAD Model

Description

STGW35HF60W - IGBT from STMicroelectronics

The STGW35HF60W is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed to handle a wide range of high power applications. This IGBT combines the simple gate-drive characteristics of the MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an efficient choice for high-efficiency switching applications.

Key Features

  • Wide Operating Voltage Range: The device is capable of handling a collector-emitter voltage of up to 600V, which makes it suitable for a variety of high voltage applications.
  • High Current Capacity: With a continuous collector current rating of 35A at 25°C, this IGBT can manage significant power levels, ideal for demanding electrical environments.
  • Low On-Voltage Drop (VCE(sat)): The STGW35HF60W features a low saturation voltage, typically around 2.1V, which helps in reducing power losses and improving efficiency.
  • High Switching Speed: The device offers fast switching speeds, which is critical for reducing switching losses, especially in high-frequency applications.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which is essential for protecting the device from voltage spikes and for use in circuits that require a freewheeling diode.

Applications

The STGW35HF60W is designed to be versatile and can be used in a wide array of applications, such as:

  • Uninterruptible Power Supplies (UPS)
  • High-performance AC and DC motor drives
  • Power factor correction circuits
  • Inductive heating and welding equipment
  • Switched Mode Power Supplies (SMPS)
  • Renewable energy inverters

With its robust design and high power handling capabilities, the STGW35HF60W is a reliable choice for engineers and designers looking to implement an IGBT in their high-voltage and high-power electronic designs. The device's combination of high efficiency, durability, and performance makes it a standout component in STMicroelectronics' power semiconductor portfolio.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9129 $58.2580
49+ $2.3897 $117.0953
75+ $2.3158 $173.6850
104+ $2.2407 $233.0328
134+ $2.1656 $290.1904
179+ $1.9416 $347.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,924 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess