The TL5209-25DR is a high-performance, low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to deliver a fixed output voltage of 2.5V, making it an ideal power management component for a wide range of electronic applications.
Key Features
- Output Voltage: The TL5209-25DR provides a stable 2.5V output, which is essential for sensitive electronic circuits requiring consistent power to operate effectively.
- High Accuracy: With excellent regulation and low dropout, the device ensures accurate delivery of voltage, minimizing the risk of device malfunction due to power instability.
- Low Dropout Voltage: The low dropout feature allows the regulator to continue to provide a regulated output voltage even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
- Thermal and Overcurrent Protection: The TL5209-25DR is equipped with built-in protection features that shield the device and the downstream components from damage caused by excessive heat or current.
- Wide Operating Temperature Range: This voltage regulator operates effectively across a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary dramatically.
Applications
The TL5209-25DR is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable electronics
- Microprocessors and DSPs power supply
- Consumer electronics
- Telecommunications equipment
Product Specifications
Parameter
Value
Output Voltage (V)
2.5
Dropout Voltage (Typ)
280mV @ 500mA
Output Current (Max)
500mA
Package/Case
8-SOIC (0.154", 3.90mm Width)
Operating Temperature Range
-40°C to +125°C
With its robust design and reliable performance, the TL5209-25DR from Texas Instruments stands out as a superior choice for designers seeking a dependable voltage regulator for their next project.