Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 700 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number TL432
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899790-TL432AQPKG3
Ultra Librarian 3D Model Ultra Librarian TL432AQPKG3 CAD Model

Description

Product Overview: TL432AQPKG3 from Texas Instruments

The TL432AQPKG3 is a precision programmable reference from Texas Instruments, designed to offer a reliable voltage reference solution for various applications. This versatile device is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. The TL432AQPKG3 has the capability to operate with a wide current range from 1mA to 100mA, making it suitable for flexible design requirements.

With an output voltage range that can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors, the TL432AQPKG3 provides excellent design flexibility. This feature allows designers to tailor the voltage reference to meet the specific needs of their circuit. Additionally, the device features a typical output impedance of 0.2 ohms, providing stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents.

The TL432AQPKG3 is characterized for operation from -40°C to 125°C, ensuring its reliability and performance in harsh environments. This makes it an ideal choice for automotive applications, power supplies, and other electronics that require a high level of thermal stability. The device comes in a variety of packages, including the small outline transistor (SOT-23) which is popular for space-constrained applications.

Key features of the TL432AQPKG3 include a low output noise voltage, fast turn-on response, and a trimmable reference voltage. This allows for precise control and adjustment, which is critical in maintaining the accuracy of the voltage reference in the final application. The TL432AQPKG3 is also an excellent choice for use in portable electronics due to its low power consumption and small size.

Overall, the TL432AQPKG3 from Texas Instruments is a robust and flexible solution for designers who require a high-performance, adjustable voltage reference. Its wide operating range, precision, and stability make it an essential component for a broad spectrum of applications, from power management to precision instrumentation.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to €5.4707
ECAD model for ADR291GRU
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to €63.6321
ECAD model for AD2702JD
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to €2.9602
ECAD model for LM4120IM5-2.0
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to €0.1391
ECAD model for TS2431AILT
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ €0.2203 €51.7717
565+ €0.1807 €102.1022
875+ €0.1752 €153.2759
1,205+ €0.1695 €204.1890
1,555+ €0.1638 €254.7420
2,080+ €0.1468 €305.4267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention