Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 24V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035006-TS2431AILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TS2431
Introduction Date July 03, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TS2431AILT CAD Model

Description

STMicroelectronics TS2431AILT Voltage Reference

The TS2431AILT from STMicroelectronics is a precision voltage reference that is designed to provide a stable reference voltage for various applications. This product is part of the adjustable shunt voltage reference family, which is widely recognized for its high reliability and performance in critical systems.

The device features an output voltage range that can be set from 2.5V to 36V with two external resistors. This flexibility makes the TS2431AILT suitable for a broad range of applications, including power supplies, battery chargers, and energy management systems. The adjustable nature of the voltage reference allows for fine-tuning to meet specific circuit requirements, ensuring accurate performance across different conditions.

With a typical temperature coefficient of only 50 ppm/°C, the TS2431AILT ensures excellent temperature stability. This low drift over temperature is essential for applications that require consistent performance despite fluctuations in the operating environment. The device also offers a dynamic impedance of 0.2Ω, which contributes to its stable output under varying load conditions.

The TS2431AILT is capable of sourcing up to 100mA and sinking up to 20mA, making it a versatile choice for both sourcing and sinking applications. This current capability, combined with its low output noise, makes it an ideal choice for precision analog circuits.

For ease of integration, the TS2431AILT is available in a compact SOT-23 package, which is suitable for space-constrained applications. The small footprint of the package allows for efficient use of board space without compromising performance.

Safety and reliability are paramount for STMicroelectronics, and the TS2431AILT is no exception. It includes built-in protection features such as short-circuit and over-temperature protection, ensuring the longevity and stable operation of the device even under adverse conditions.

In summary, the TS2431AILT from STMicroelectronics is a highly precise, adjustable shunt voltage reference that offers excellent temperature stability, low dynamic impedance, and robust protection features. Its versatility, combined with its compact packaging, makes it an ideal choice for a wide array of precision voltage reference applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
Texas Instruments
IC VREF SHUNT 1% SOT23-3
Need more? Email Us
ECAD model for LM4040DEM3-2.0/NOPB
NOVOSENSE
0.2% ACCURACY 15PPM 2V REF
Need more? Email Us
ECAD model for NSREF3120-DSTR
NOVOSENSE
0.2% ACCURACY 15PPM 4V REF
Need more? Email Us
ECAD model for NSREF3140-DSTR
NOVOSENSE
0.2% ACCURACY 35PPM 2.5V REF
Need more? Email Us
ECAD model for NSREF3025-DSTR
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
Renesas Electronics America
IC VREF SERIES 0.1% SOT23-3
Need more? Email Us
ECAD model for ISL60002BIH310Z-T7A
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1532 $50.5560
800+ $0.1257 $100.5600
1,235+ $0.1217 $150.2995
1,700+ $0.1178 $200.2600
2,195+ $0.1139 $250.0105
2,940+ $0.1021 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92,580 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention