EN
  • EN
  • DE
  • IT

CD4015BPWR

Part No CD4015BPWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC DUAL STATIC SHFT REG 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 132962-CD4015BPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4015BPWR CAD Model

Description

The CD4015BPWR is designed as a dual 4-bit static shift register perfect for advancing the capabilities of digital circuits. It enables efficient data management while ensuring minimal power consumption and high performance across different environments.

Features and Benefits

  • Operates within a broad voltage range of 3V to 15V, providing versatility.
  • Low power consumption promotes energy efficiency.
  • High noise immunity maintains stable operations in noisy environments.
  • Compatible with a wide range of digital circuits for enhanced flexibility.

Applications

  • Digital data processing
  • Memory and storage solutions
  • Automated control systems
  • Signal conversion and management
  • Educational electronics projects

With its robust design and wide applicability, the CD4015BPWR proves to be an invaluable asset in developing advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5638 $56.3800
245+ $0.4626 $113.3370
375+ $0.4481 $168.0375
520+ $0.4337 $225.5240
670+ $0.4192 $280.8640
895+ $0.3759 $336.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess