EN
  • EN
  • DE

TL431ACPW

Part No TL431ACPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 043122-TL431ACPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 150
Ultra Librarian 3D Model Ultra Librarian TL431ACPW CAD Model

Description

The TL431ACPW is a precision programmable reference from Texas Instruments, renowned for its stability and versatility in various applications. This device is a three-terminal adjustable shunt regulator with specified thermal stability over a commercial temperature range. It is commonly implemented in power supplies and can function as a replacement for zener diodes in many applications due to its higher output accuracy.

Key Features

  • Voltage Range: The TL431ACPW offers an adjustable output voltage range from 2.495 V to 36 V, catering to a broad spectrum of applications.
  • Precision: It exhibits a typical output voltage tolerance of ±0.5% at 25°C, ensuring high precision for sensitive circuits.
  • Current Capability: This device can source up to 100 mA of output current, providing ample drive capability for various loads.
  • Low Output Noise: It features low output noise, which is crucial for maintaining signal integrity in noise-sensitive electronic systems.
  • Thermal Stability: Guaranteed thermal stability ensures reliable performance over the entire temperature range of operation.
  • Package: The TL431ACPW is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The versatility of the TL431ACPW allows it to be employed in a variety of applications, such as:

  • Adjustable voltage and current references
  • Power supply monitors and regulators
  • Switching power supplies
  • Digital voltmeters
  • Op-amp circuitry
  • Battery chargers

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TL431ACPW is no exception, and it is designed to meet rigorous industry standards for performance and durability. This shunt regulator is a testament to TI's dedication to providing electronic solutions that engineers can trust to perform consistently under varying conditions and in a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3945 $51.2850
310+ $0.3237 $100.3470
480+ $0.3136 $150.5280
660+ $0.3035 $200.3100
855+ $0.2934 $250.8570
1,145+ $0.2630 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess