Texas Instruments TL393CDR Voltage Comparator
The TL393CDR from Texas Instruments is a dual differential voltage comparator designed to provide a precise and cost-effective solution for applications requiring voltage level detection and comparison. This integrated circuit is part of the TL393 family, well-known for its reliability and versatility in various electronic systems.
Key Features:
- Supply Voltage Range: The TL393CDR operates over a wide supply voltage range from 2V to 36V for single supply operations and ±1V to ±18V for dual supplies, making it suitable for battery-operated and industrial applications.
- Dual Comparators: The device incorporates two independent voltage comparators that can be used in a variety of configurations such as window comparators, voltage level detectors, or as simple analog-to-digital converters.
- Low Input Bias Current: With a low input bias current, the TL393CDR ensures minimal errors in applications requiring high input impedance.
- Output Compatibility: The open-collector outputs of the TL393CDR provide compatibility with a range of logic levels, allowing for direct interfacing with TTL, MOS, and CMOS without the need for pull-up resistors.
- High-Speed Operation: Fast response times make the TL393CDR an excellent choice for applications that require quick transitions and precise timing.
- Wide Operating Temperature Range: This device can operate reliably over a temperature range of 0°C to 70°C, accommodating a variety of environmental conditions.
Applications:
The TL393CDR is ideal for use in multiple applications including, but not limited to:
- Limit Comparators
- Analog-to-Digital Converters
- Simple Analog Processing Circuits
- Window Detectors
- Level Shifters
- Alarm and Monitoring Systems
Offered in an 8-pin SOIC package, the TL393CDR is designed for easy integration into a wide range of electronic circuits. Its robust design and Texas Instruments' commitment to quality make it a reliable choice for designers looking to enhance their system's performance with a dependable voltage comparator.