EN
  • EN
  • DE

74AS174

Part No 74AS174
Manufacturer Texas Instruments
Catalog Hard To Find
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1131009-74AS174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AS174 CAD Model

Description

The 74AS174 is a high-performance, Hex D-Type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device features six edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear function for all flip-flops is accomplished through a single input, making it convenient for users to reset the entire chip to a known state.

Key Features

  • Advanced Schottky (AS) Technology: The 74AS174 utilizes Texas Instruments' Advanced Schottky technology, providing superior speed performance with significant power reduction compared to its predecessors.
  • Edge-Triggered Flip-Flops: Each flip-flop is edge-triggered, which means that the state of the flip-flop is controlled by the transition of the clock input, providing precise control and timing of output changes.
  • Single Clear Input: The integrated clear function allows for the synchronous reset of all flip-flops, offering a simple way to return all outputs to a low state with a single input signal.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, typically from 4.5V to 5.5V, accommodating various system requirements.
  • Fast Propagation Delays: With its high-speed performance, the 74AS174 boasts fast propagation delays, making it suitable for high-speed applications that require quick response times.

Applications

The versatility of the 74AS174 makes it ideal for a multitude of digital applications, including:

  • Shift registers
  • Data storage
  • Pattern generators
  • Counter controls and state machines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74AS174 is no exception and is manufactured to the highest standards, ensuring consistent performance and longevity in your digital systems. Whether you are designing consumer electronics, industrial control systems, or complex computing hardware, the 74AS174 from Texas Instruments is a reliable choice for your digital logic needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2740 $82.5480
3+ $33.8659 $101.5977
5+ $32.8076 $164.0380
7+ $31.7493 $222.2451
9+ $30.6910 $276.2190
11+ $27.5160 $302.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess