EN
  • EN
  • DE

AD8510BRZ-REEL

Part No AD8510BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 80μV
Supply Current 2.2mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8510
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138627-AD8510BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8510BRZ-REEL CAD Model

Description

AD8510BRZ-REEL Precision Operational Amplifier

The AD8510BRZ-REEL from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of low noise and high speed, making it an ideal choice for a wide range of applications. This op-amp is part of a product series that has been engineered to provide superior DC accuracy and AC performance, which includes low offset voltage, low input bias current, and high gain bandwidth.

With its precision specifications, the AD8510BRZ-REEL is particularly well-suited for applications that demand high accuracy and reliability, such as test and measurement equipment, medical instrumentation, and professional audio equipment. Moreover, the device operates over a wide supply voltage range, accommodating single-supply applications as well as dual-supply configurations.

Key Features:

  • Low Offset Voltage: The AD8510BRZ-REEL boasts an extremely low input offset voltage, minimizing error in precision applications.
  • Low Noise: With its low noise performance, this op-amp ensures signal integrity and is ideal for sensitive audio and instrumentation applications.
  • High Gain Bandwidth: This device offers a high gain bandwidth product, which allows for better performance in high-speed signal processing tasks.
  • Wide Supply Range: It operates on a supply voltage range from ±2.5 V to ±18 V, providing flexibility in various circuit designs.
  • Output Swing: The AD8510BRZ-REEL features rail-to-rail output swing, which maximizes the dynamic range in applications.
  • Temperature Range: This operational amplifier is designed to perform reliably over an extended industrial temperature range.

Furthermore, the AD8510BRZ-REEL comes in a RoHS-compliant SOIC package, which is suitable for automated assembly processes, and the "REEL" designation indicates that it's provided in tape and reel packaging for ease of manufacturing. Analog Devices Inc. ensures that this op-amp meets stringent quality standards, providing designers with confidence in their high-precision electronic systems.

Whether you're designing a sophisticated audio interface, a precise sensor measurement circuit, or any other application requiring a high-quality operational amplifier, the AD8510BRZ-REEL is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1550 $60.7750
11+ $9.9734 $109.7074
16+ $9.6617 $154.5872
22+ $9.3500 $205.7000
28+ $9.0384 $253.0752
38+ $8.1034 $307.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess