EN
  • EN
  • DE

74ACT16245

Part No 74ACT16245
Manufacturer Texas Instruments
Catalog Hard To Find
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130467-74ACT16245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16245 CAD Model

Description

74ACT16245 16-Bit Bus Transceiver

The 74ACT16245 is a high-speed, 16-bit non-inverting bus transceiver designed by Texas Instruments. It is a part of the 74ACT series, which is known for its advanced high-speed CMOS technology. This transceiver is ideal for asynchronous communication between data buses and is designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Wide Operating Voltage Range: The device operates at a nominal voltage of 5V, which is compatible with many logic families.
  • High-Speed Data Transfer: It can handle data speeds up to signaling rates of 120MB/s, which is suitable for high-speed data applications.
  • Low Power Consumption: The 74ACT16245 is designed for low static and dynamic power consumption, making it a good choice for power-sensitive applications.
  • Bidirectional Interface: With the ability to drive data in both directions, this transceiver is versatile for bidirectional bus applications.
  • Output Enable (OE) Feature: The inclusion of OE inputs allows the user to place the eight outputs in either a normal logic state or a high-impedance state, thus enabling the outputs to interface directly with bus-oriented systems.

Applications

The 74ACT16245 is commonly used in a variety of digital systems, including:

  • Data buses for microprocessors and microcontrollers
  • Memory address drivers
  • Buffer memory address registers
  • Input/output ports for various types of digital communication

Package and Quality

Available in a variety of packages, including the popular TSSOP (Thin Shrink Small Outline Package) and SSOP (Shrink Small Outline Package), the 74ACT16245 is designed for surface mounting, saving valuable board space in dense circuit designs. Texas Instruments ensures high-quality manufacturing standards, providing reliable performance across a range of environmental conditions.

For more detailed information, including pin configurations, timing diagrams, and electrical characteristics, please refer to the official Texas Instruments 74ACT16245 datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3968 $50.3328
51+ $1.9667 $100.3017
79+ $1.9052 $150.5108
109+ $1.8437 $200.9633
141+ $1.7823 $251.3043
188+ $1.5979 $300.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess