EN
  • EN
  • DE

TL3842PE

Part No TL3842PE
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case DIP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712580-TL3842PE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3842PE CAD Model

Description

The TL3842PE is a versatile and efficient Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This component is part of the TL384x series, which are known for their improved performance in switch-mode power supplies. The TL3842PE is specifically engineered to offer low power operation and an array of features that enhance system reliability and performance.

Key Features

  • Flexibility: The TL3842PE operates at a programmable switching frequency that can be tailored to your application, ranging from 1kHz to 500kHz, which allows for optimization of transformer and filter components.
  • Energy Efficient: With its integrated under-voltage lockout feature, it ensures that the device operates only when the supply voltage is within an acceptable range, thereby conserving energy and extending the life of the product.
  • Current Mode Control: This method of control provides excellent output voltage regulation and reduces the external component count, which simplifies the design and lowers system cost.
  • Thermal Protection: The device includes an automatic shutdown capability to protect against overheating, which safeguards the system from thermal stress and potential damage.

Applications

The TL3842PE is ideal for a wide range of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Power supplies for personal computers
  • DC/DC converters
  • Battery chargers
  • Offline power supplies
  • Green-mode power supplies

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the TL3842PE is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by designers and engineers. When you choose the TL3842PE, you can trust that you're getting a product that will perform reliably over its intended lifespan.

Whether you're designing a new power supply or looking to improve an existing design, the TL3842PE offers a combination of performance, flexibility, and reliability that can help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5913 $57.5478
13+ $7.8698 $102.3074
20+ $7.6239 $152.4780
28+ $7.3780 $206.5840
36+ $7.1320 $256.7520
47+ $6.3942 $300.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess