Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 12.5mA
CMRR, PSRR (Typ) 97dB CMRR
Propagation Delay (Max) 10ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032362-TL3016CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL3016
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL3016CDR CAD Model

Description

The TL3016CDR from Texas Instruments is a high-speed, ultra-precise comparator known for its reliability and performance in critical applications. This device boasts a fast response time and a low offset voltage, making it an ideal choice for high-frequency and high-accuracy systems.

Key Features:

  • Fast Response Time: With a propagation delay of typically 7 ns, the TL3016CDR is designed to provide rapid response, which is essential for time-critical applications.
  • Low Offset Voltage: A maximum offset voltage of 2.5 mV ensures high accuracy in signal comparison, minimizing error and enhancing system reliability.
  • High Input Impedance: The comparator features a high input impedance, which minimizes the loading effect on the input signal and preserves signal integrity.
  • Output Latch Function: It includes an output latch function that allows the output state to be held until the system is ready to process the information, providing additional flexibility in signal management.
  • Single or Split Power Supply Operation: The TL3016CDR can operate on a single 5V power supply or on split power supplies ranging from ±2.5V to ±18V, accommodating a variety of system power configurations.

Applications:

The TL3016CDR is suitable for a wide array of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Precision threshold detection
  • Zero-crossing detectors
  • Waveform generators
  • High-speed triggers

Package and Quality:

Enclosed in a small-outline package (SOIC), the TL3016CDR is designed for surface-mount technology, making it easy to integrate into a variety of circuit boards. Texas Instruments ensures high manufacturing standards, providing consistent quality and performance for every unit.

Conclusion:

The TL3016CDR from Texas Instruments stands out as a top-tier comparator for professionals seeking precision, speed, and reliability. Whether it's for industrial, communication, or consumer electronics, this component is engineered to meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4484 $53.3808
28+ $3.6500 $102.2000
43+ $3.5359 $152.0437
59+ $3.4219 $201.8921
76+ $3.3078 $251.3928
102+ $2.9656 $302.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,250 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention