Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Input, Output (I/O) Module
For Use With/Related Products Multiple Series
Number of Inputs and Type 8 - Digital
Number of Outputs and Type 8 - Solid State
Voltage - Supply 12 ~ 24VDC
Mounting Type Chassis Mount, DIN Rail
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian B7AM-8B31 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
TEMP CTRL MOD 2 DIG 1 SS 5-24V
Need more? Email Us
ECAD model for 2861852
Phoenix Contact
COMMUNICATIONS MODULE 24V
Need more? Email Us
ECAD model for 2861441
Phoenix Contact
SEGMENT TERMINAL MODULE 24V
Need more? Email Us
ECAD model for 2861904
Phoenix Contact
INPUT MODULE 8 ANALOG
Need more? Email Us
ECAD model for 2688064
Phoenix Contact
INPUT MODULE 8 ANALOG 24V
Need more? Email Us
ECAD model for 2861412
Phoenix Contact
OUTPUT MODULE 4 RELAY 24V
Need more? Email Us
ECAD model for 2897716
Phoenix Contact
COMMUNICATIONS MODULE 24V
Need more? Email Us
ECAD model for 2863627
Phoenix Contact
OUTPUT MODULE 32SS 24V
Need more? Email Us
ECAD model for 2688051
Phoenix Contact
POWER SUPPLY MODULE 24V
Need more? Email Us
ECAD model for 2861331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention