Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 70MHz
Max Propagation Delay @ V, Max CL 11.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension 24-DIP (0.300", 7.62mm)
Win Source Part Number 076066-74ACT11374NT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11374NT CAD Model

Description

The 74ACT11374NT is a high-speed CMOS octal D-type flip-flop that features 3-state outputs for efficient integration into various digital systems. Its advanced construction allows for both speed and durability in complex electrical setups.

Features and Benefits

  • Optimized CMOS architecture
  • TTL-compatible interface
  • Low input current requirement

Applications and Projects

  • Digital data storage
  • Interface for microprocessors
  • System control panels

This component is ideal for those looking to enhance digital systems with reliable latching and high-speed data processing abilities.

You May Also Be Interested in

Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.9699
ECAD model for MC100EL52DR2
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC564PW
STMicroelectronics
DUAL D-TYPE FLIP FLOP WITH PRESET AND CLEAR
Lowest to $0.3538
ECAD model for 74ACT74
Texas Instruments
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3325
ECAD model for SN74AHCT273PWRG4
Texas Instruments
Single D-Type Flip-Flop With Asynchronous Clear | IC FF D-TYPE SNGL 1BIT 6SON
Lowest to $0.1956
ECAD model for SN74LVC1G175DRYR
Microchip Technology
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Lowest to $5.9932
ECAD model for SY10EP51VKG
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.3676
ECAD model for SN74LVC374ANSR
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CY74FCT574ATQCTE4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention