Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DCS-Control
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 3.3V
Output Current 3A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 7-VFDFN
Manufacturer Package 7-VSON (2x2)
Win Source Part Number 1272845-TPS62086RLTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62086
Introduction Date October 30, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62086RLTR CAD Model

Description

Introducing the TPS62086RLTR from Texas Instruments

The TPS62086RLTR is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and robust integrated circuit (IC) is designed to meet the rigorous power requirements of modern portable and space-constrained applications.

With an input voltage range of 2.9V to 6V, the TPS62086RLTR is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, 3.3V or 5V system rails, and other standard power supplies. It delivers up to 3A of continuous output current with excellent load and line regulation, ensuring stable operation across a wide range of conditions.

The device's high switching frequency, which can be set to either 2.25MHz or 1.2MHz, allows for the use of small external components. This not only reduces the overall solution size but also minimizes the noise that can interfere with RF and sensitive analog circuits. The TPS62086RLTR also supports a Power Save Mode, which enhances efficiency at light loads, making it an ideal choice for battery-powered applications where extending operational life is crucial.

One of the standout features of the TPS62086RLTR is its advanced mode control which enables fast transient response, a critical characteristic for powering modern microprocessors and digital cores. Additionally, the device integrates a slew of protection features such as over-current protection, over-temperature protection, and undervoltage lockout, ensuring the safety and reliability of your application.

The TPS62086RLTR comes in a small 14-pin VQFN (R-LTR) package, making it an excellent choice for space-constrained applications. Its compact form factor, combined with its impressive performance specifications, makes it a top pick for designers looking to optimize their power management solutions in terms of both size and efficiency.

Whether you're designing for handheld devices, IoT applications, or any other power-sensitive electronics, the TPS62086RLTR from Texas Instruments is engineered to provide a reliable, high-performance power management solution that you can trust.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9576 $52.6680
115+ $0.8970 $103.1550
175+ $0.8667 $151.6725
250+ $0.8061 $201.5250
325+ $0.7758 $252.1350
405+ $0.7455 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention