EN
  • EN
  • DE

TL28L92IFR

Part No TL28L92IFR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC RCVR/TX ASYNC DUAL 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features UART IC 2, DUART Channel - 16 Byte 44-QFP (10x10)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 144-QFP
Case / Package 44-QFP (10x10)
Family Name TL28L92
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 296-24664, -TL28L92IFR-NDR, 296-24664INACTIVE, 296-24664-NDR, -296-24664-ND
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936626-TL28L92IFR
Ultra Librarian 3D Model Ultra Librarian TL28L92IFR CAD Model

Description

The TL28L92IFR is a cutting-edge semiconductor product from Texas Instruments, a global leader in analog and digital processing. This product is designed to meet the demands of a wide range of applications, offering exceptional performance in a compact, efficient package.

Key Features

  • High Precision: The TL28L92IFR boasts high-precision capabilities, making it suitable for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Designed for energy efficiency, this product maintains low power consumption, helping to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Durable: Built to last, the TL28L92IFR is manufactured to withstand harsh conditions, ensuring a long operational lifespan even in challenging environments.
  • Versatility: This product is versatile enough to be used in a variety of sectors, including industrial, automotive, consumer electronics, and more.

Applications

The TL28L92IFR is ideal for a range of applications, such as:

  • Automotive systems
  • Power management modules
  • Signal processing
  • Embedded systems
  • And many other electronic circuits and systems

Technical Specifications

Some of the technical specifications of the TL28L92IFR include:

  • Package Type: Provided in a reliable package for easy integration into various circuit designs.
  • Temperature Range: Operates effectively over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Quality and Reliability: Texas Instruments is known for their commitment to quality, and the TL28L92IFR is no exception, adhering to stringent quality control standards.

Why Choose the TL28L92IFR?

Choosing the TL28L92IFR from Texas Instruments means selecting a product that delivers on reliability, efficiency, and versatility. Whether for new designs or upgrading existing systems, the TL28L92IFR offers the performance and quality that professionals trust. With Texas Instruments' extensive support and resources, integrating this product into your projects is seamless and straightforward.

For more detailed information, including purchasing options and technical support, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0853 $56.1706
5+ $23.0443 $115.2215
7+ $22.3242 $156.2694
10+ $21.6041 $216.0410
12+ $20.8839 $250.6068
17+ $18.7235 $318.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess