EN
  • EN
  • DE

AMC1411DWLR

Part No AMC1411DWLR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATED AMPLIFIER / Isolated IC Driver 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Isolated
Applications Driver
Mounting Type Surface Mount
Package / Case 8-SOIC (0.551", 14.00mm Width)
Supplier Device Package 8-SOIC
Standard Package 500 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 968940-AMC1411DWLR
Ultra Librarian 3D Model Ultra Librarian AMC1411DWLR CAD Model

Description

AMC1411DWLR Precision Isolated Amplifier from Texas Instruments

The AMC1411DWLR is a cutting-edge precision isolated amplifier designed and manufactured by Texas Instruments. This high-performance component is engineered to provide accurate, low-drift data acquisition in a wide range of industrial and commercial applications, including motor control, green energy systems, and battery monitoring.

With its advanced isolation technology, the AMC1411DWLR ensures that sensitive circuits are protected from high-voltage environments, thus preserving signal integrity and enhancing system safety. This feature is particularly crucial in applications where electrical isolation is mandatory to prevent ground loops and to protect human interfaces from potential electrical hazards.

Key Features:

  • High Accuracy: The AMC1411DWLR offers excellent linearity and low offset, which translates into high-precision measurements essential for quality control and process monitoring.
  • Robust Isolation: With reinforced isolation rated up to 7000 VPK, this device is capable of withstanding high-voltage spikes, making it ideal for harsh electrical environments.
  • Low Drift: Temperature-related performance drift is minimized, ensuring reliable operation over a wide temperature range, which is critical for consistent system performance.
  • Compact Design: Housed in a small SOIC (DWV) package, the AMC1411DWLR saves valuable board space while still delivering high isolation and performance.
  • Fail-Safe Output: The device features a fail-safe output that goes to a known state when the input signal is out of range, enhancing the safety and reliability of the system it is integrated into.

The AMC1411DWLR is not just about safety and precision; it's also about ease of implementation. The device is designed to interface with standard ADCs (analog-to-digital converters), simplifying the design process and reducing time to market for products requiring accurate electrical measurements.

Whether you're developing advanced motor control systems, working on energy-efficient power converters, or creating the next generation of battery management solutions, the AMC1411DWLR from Texas Instruments is an essential building block that offers unmatched performance, isolation, and reliability.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess