EN
  • EN
  • DE

LT1634BCS8-1.25#PBF

Part No LT1634BCS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122275-LT1634BCS8-1.25#PBF
Ultra Librarian 3D Model Ultra Librarian LT1634BCS8-1.25#PBF CAD Model

Description

The LT1634BCS8-1.25#PBF is a high-precision, low-power shunt voltage reference from Linear Technology, renowned for its stability and accuracy in a variety of applications. This voltage reference is designed to maintain a fixed voltage of 1.25V with minimal deviation over temperature and time, making it an ideal choice for precision data conversion in a wide range of electronic devices.

Key Features:

  • Reference Voltage: 1.25V with high accuracy.
  • Low Temperature Coefficient: Ensures a stable output voltage over a wide temperature range.
  • Low Operating Current: Suitable for battery-powered and portable applications due to its micropower operation.
  • Wide Operating Range: Can function over a broad supply voltage range, accommodating various circuit designs.
  • Stable with Capacitive Loads: Designed to remain stable with capacitive loads, enhancing its versatility in complex circuits.
  • Package: Offered in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The LT1634BCS8-1.25#PBF is well-suited for a variety of applications where precision voltage reference is critical. It is commonly used in:

  • Portable instrumentation
  • Data acquisition systems
  • ADCs/DACs
  • Battery-operated equipment
  • Industrial control systems
  • Automotive electronics

Product Quality and Reliability:

Linear Technology is committed to providing high-quality products. The LT1634BCS8-1.25#PBF is manufactured to stringent quality standards, ensuring reliable performance in critical applications. The product is also provided in a lead-free finish, denoted by the "#PBF" suffix, which signifies compliance with current environmental standards for RoHS (Restriction of Hazardous Substances).

Conclusion:

With its precision voltage reference, low power consumption, and robust package, the LT1634BCS8-1.25#PBF from Linear Technology is an excellent choice for engineers and designers looking to integrate a reliable voltage reference source into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7630 $58.8150
11+ $9.6517 $106.1687
17+ $9.3501 $158.9517
23+ $9.0485 $208.1155
29+ $8.7468 $253.6572
39+ $7.8420 $305.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess