EN
  • EN
  • DE

TL16C554AIPNR

Part No TL16C554AIPNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP T/R / IC ASYNC COMM ELEMENT 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 032344-TL16C554AIPNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C554A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C554AIPNR CAD Model

Description

The TL16C554AIPNR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of communication systems. This quad universal asynchronous receiver-transmitter (UART) provides an efficient serial communication interface for a wide variety of applications. The TL16C554AIPNR is particularly suitable for systems that require multiple serial I/Os, such as industrial control, telecommunication infrastructure, and complex computing systems.

Key Features:

  • Quad Channel UART: Four independent UART channels make this IC ideal for applications that require multiple serial interfaces operating concurrently.
  • 16-Byte FIFOs: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive, enhancing data throughput and reducing CPU overhead.
  • Programmable Baud Rate: The device supports a wide range of baud rates, allowing for flexible data transmission speeds according to the requirements of the application.
  • Modem Control Functions: With comprehensive modem control capabilities, the TL16C554AIPNR can easily interface with modem hardware, facilitating full-duplex communication.
  • Flexible Character Formatting: It supports 5-, 6-, 7-, or 8-bit characters, with even, odd, or no-parity bit generation and detection, and 1, 1.5, or 2 stop bit generation, ensuring compatibility with a variety of data formats.
  • Automatic Infrared (IrDA) Encoder/Decoder: The device includes an IrDA encoder and decoder that can be enabled on any of the four UARTs, allowing for infrared communication as per the IrDA specifications.
  • Industrial Temperature Range: The TL16C554AIPNR operates over an industrial temperature range, making it reliable in extreme conditions.

Applications:

  • Industrial Automation
  • Networking Equipment
  • Point of Sale (POS) Systems
  • Computer Peripheral Interface
  • Data Acquisition Systems

With its robust set of features and capabilities, the TL16C554AIPNR from Texas Instruments represents a versatile solution for any system requiring high-speed, reliable serial communication across multiple channels.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7349 $52.4094
13+ $8.1821 $106.3673
19+ $7.9057 $150.2083
28+ $7.3528 $205.8784
36+ $7.0764 $254.7504
45+ $6.8000 $306.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess