EN
  • EN
  • DE

TL16C550DPFB

Part No TL16C550DPFB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNCH COMM ELEMENT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 054765-TL16C550DPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550DPFB CAD Model

Description

The TL16C550DPFB is a high-performance, asynchronous communications element (ACE) designed by Texas Instruments that provides an enhanced feature set compared to the standard 16450 UART (Universal Asynchronous Receiver/Transmitter). This integrated circuit is tailored for efficient serial data communication in a variety of applications, including industrial, networking, and telecommunications systems.

Key Features

  • Enhanced UART Functionality: The TL16C550DPFB offers a FIFO (First In First Out) buffer with 16-byte capacity to reduce the potential for data overrun and to improve system efficiency by allowing the CPU to process data in blocks rather than byte by byte.
  • Automatic Flow Control: With its autoflow control feature, the device can automatically regulate data flow using hardware signals, ensuring reliable communication without data loss, especially in multi-tasking operating environments.
  • Programmable Baud Rate Generator: The baud rate generator is flexible and can be programmed to support a wide range of data transmission speeds, making it suitable for both standard and non-standard baud rates.
  • Modem Control Functions: The device includes full modem control capability, which allows for comprehensive management of modem operations and status monitoring through dedicated pins.
  • Industrial Temperature Range: The TL16C550DPFB is designed to operate in an extended temperature range, making it ideal for harsh industrial environments.

Applications

The TL16C550DPFB is versatile and can be used in various applications that require reliable serial data communication. Some common applications include:

  • Point of Sale (POS) Systems
  • Network Routers and Switches
  • Industrial Control Systems
  • Data Acquisition Systems
  • Remote Access Servers

Technical Specifications

The device comes in a 48-pin LQFP (Low-Profile Quad Flat Package) and is characterized for operation from -40°C to 85°C. It supports a 5V supply voltage and provides a bidirectional data bus and control signals for easy integration with microprocessors and microcontrollers.

Conclusion

The TL16C550DPFB from Texas Instruments represents a robust solution for designers looking to implement efficient and reliable serial communication in their systems. With its enhanced features and flexible functionality, this ACE is well-suited to meet the demands of a wide range of data communication tasks.

You May Also Be Interested in

MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9128 $54.0408
25+ $4.0311 $100.7775
39+ $3.9051 $152.2989
53+ $3.7791 $200.2923
69+ $3.6532 $252.0708
92+ $3.2752 $301.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess