Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Operating Supply Voltage 1.62 V ~ 5.5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1268104-TL16C752CIPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C752C
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C752CIPFB CAD Model

Description

Product Overview: TL16C752CIPFB from Texas Instruments

The TL16C752CIPFB is a high-performance dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from the reputable manufacturer Texas Instruments. This product is designed to meet the demanding requirements of today's advanced communication systems, providing a versatile solution for serial data exchange between a microcontroller and peripheral devices or between two microcontrollers.

Key Features

  • High Data Transfer Rate: The TL16C752CIPFB supports baud rates up to 3 Mbps, allowing for high-speed data transfer which is essential for modern communication applications.
  • Dual Channel: It features two independent UART channels, each with its own set of registers and FIFOs (First-In, First-Out memory queues). This enables simultaneous data processing and transmission on two different serial ports.
  • 64-Byte FIFO: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce the overhead of CPU interventions and improves system efficiency.
  • Programmable Hardware Flow Control: The device supports hardware flow control using CTS (Clear to Send) and RTS (Request to Send) signals, which is critical for preventing data loss during high-speed communications.
  • Auto Flow Control: It also offers an automatic flow control feature which simplifies the management of data flow in various communication scenarios.
  • Flexible Operating Voltage: The TL16C752CIPFB operates at a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications with different power requirements.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

The TL16C752CIPFB is ideal for use in a variety of applications, including but not limited to:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Telecommunications systems

Package and Quality

The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package) which is suitable for surface mount technology. Texas Instruments ensures high-quality standards, and the TL16C752CIPFB is no exception, providing reliable and consistent performance for critical communication tasks.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for CS82C52Z
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for ST16C1550CJ28TR-F
Texas Instruments
ASYNCHRONOUS COMMUNICATIONS ELEMENTS
Lowest to $16.1279
ECAD model for TL16C452FNR
Texas Instruments
DUAL UART WITH 64-BYTE FIFO
Lowest to $7.2437
ECAD model for TL16C752CIPFB
Texas Instruments
IC DUAL UART 3.3V W/FIFO 48-LQFP
Lowest to $14.2557
ECAD model for TL16C752BPTG4
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
ECAD model for TL16CRK600APJM
Texas Instruments
IC DUAL UART 16BYTE FIFO 32-VQFN
Lowest to $10.2632
ECAD model for TL16C2550IRHB
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
ECAD model for P82510
Texas Instruments
IC ASYNC COMM ELEMENT 32VQFN
Lowest to $3.0236
ECAD model for TL16C550DIRHBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2437 $57.9496
19+ $5.9436 $112.9284
30+ $5.7578 $172.7340
41+ $5.5721 $228.4561
52+ $5.3864 $280.0928
70+ $4.8292 $338.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,316 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention