EN
  • EN
  • DE

LPC1812JBD144E

Part No LPC1812JBD144E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 104K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Base Product Number LPC1812
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935299783551
Standard Package 60
Win Source Part Number 991640-LPC1812JBD144E
Ultra Librarian 3D Model Ultra Librarian LPC1812JBD144E CAD Model

Description

The LPC1812JBD144E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, tailored for embedded applications that require a blend of power efficiency, performance, and advanced peripherals. This MCU is part of the LPC1800 series, designed to operate at a wide range of frequencies with a flexible power-saving mode, making it an ideal choice for industrial, automotive, and general-purpose applications.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications.
  • Package: Available in an LQFP-144 package, offering a compact footprint for space-constrained applications.
  • Digital Peripherals: Includes a variety of digital interfaces such as SPI, I2C, UARTs, CAN, and more, offering excellent connectivity options.
  • Analog Peripherals: Features an ADC with 10-bit resolution, ensuring precise analog signal measurement and conversion.
  • Timers: Multiple timers and a Motor Control PWM for versatile timing and control operations.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power mode for energy-sensitive applications.
  • System Control: A Memory Protection Unit (MPU) and Nested Vectored Interrupt Controller (NVIC) for improved system reliability and response.

Applications

The versatile feature set of the LPC1812JBD144E makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Home automation
  • Consumer electronics

With its robust architecture, extensive memory capacity, and comprehensive set of peripherals, the NXP LPC1812JBD144E MCU stands as a powerful core for your next embedded project, providing both flexibility and reliability to meet the demands of complex and varied applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess